Schneider Electric Liquid Level Sensors 9038DR8

Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP TYPE D +OPTIONS
Datasheet
Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP TYPE D +OPTIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Liquid Level Sensors
9038DR8
Liquid Level Sensors 9038DR8
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP TYPE D +OPTIONS

Liquid Level Sensors FLOAT SWITCH 575VAC 1HP TYPE D +OPTIONS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Level Sensors
Product Number 9038DR8
Product Name Liquid Level Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Probe Level Sensor - VRX41 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Sensors - 1936749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details