Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
SCHNEIDER ELECTRIC
9037EW13 -- LIQUID LEVEL SENSORS
Schneider Electric
Liquid Level Sensors
9037EW13
Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP E +OPTIONS
Datasheet
Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP E +OPTIONS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Liquid Level Sensors
9037EW13
Liquid Level Sensors
9037EW13
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP E +OPTIONS
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP E +OPTIONS
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Level Sensors
Product Number
9037EW13
Product Name
Liquid Level Sensors
Unlock Full Specs
to access all available technical data
Similar Products
BinMaster, Inc.
Level Switch
730-0351
View Details
RS Components, Ltd.
Level Sensors
7761597
Specs
Meter Technology Type
Other (Such as tilt etc.)
Mounting Options
Top mount
View Details
Sierra Instruments, Inc.
InnovaSwitch Level Switch
Specs
Device Classification
Transmitter
Measuring Range
0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level)
0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Elektro-Bau-Elemente GmbH
EBE Capacitive Level Sensor for Liquids and Solids
capaTEC® LCPB025
Specs
Device Classification
Sensor Only
Measuring Range
0.9843 inch (25 mm)
Accuracy (Continuous Level)
0.0787 +/-inch (2 +/-mm)
View Details