Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
SCHNEIDER ELECTRIC
9036DW31C -- LIQUID LEVEL SENSORS
Schneider Electric
Liquid Level Sensors
9036DW31C
Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D +OPTIONS
Datasheet
Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D +OPTIONS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Liquid Level Sensors
9036DW31C
Liquid Level Sensors
9036DW31C
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D +OPTIONS
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D +OPTIONS
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Level Sensors
Product Number
9036DW31C
Product Name
Liquid Level Sensors
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Measurement - Level - radar
159300193
Specs
Media Type
Liquid
Meter Technology Type
Radar/Microwave
View Details
RS Components, Ltd.
Float Switches
519248
Specs
Meter Technology Type
Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options
Top mount
View Details
Plast-O-Matic Valves, Inc.
Liquid Level Switch
LLS125
Specs
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
Exsenco, LLC
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYSE-P
Specs
Device Classification
Sensor Only
Measuring Range
1.97 to 295 inch (50 to 7500 mm)
Level Measurement Type
Continuous Level
View Details