TE Connectivity Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors LS803-51

Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS Series; Approval Bodies:UL; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS Series; Approval Bodies:UL; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors - 94M8045 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors
94M8045
Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors 94M8045
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS Series; Approval Bodies:UL; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes

FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LS Series; Approval Bodies:UL; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Liquid Level Sensors
LS803-51
Liquid Level Sensors LS803-51
Liquid Level Sensors Horiz Liq Lvl Sensor

Liquid Level Sensors Horiz Liq Lvl Sensor

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Level Sensors Level Sensors
Product Number 94M8045 LS803-51
Product Name Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors Liquid Level Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data