TE Connectivity Electromechanical Relays & Contactors 9-1617816-4

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 15 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Post Polarization Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Other Contact Current Class (AMP) : >10 - ≤16 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 15 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Post Polarization Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Other Contact Current Class (AMP) : >10 - ≤16 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1617816-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1617816-4
Electromechanical Relays & Contactors 9-1617816-4
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 15 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Post Polarization Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Other Contact Current Class (AMP) : >10 - ≤16 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Back EMF Suppression

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Coil Resistance (OHM) : 80
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 15

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Post Polarization

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 33 - 3000Hz

Other


  • Contact Current Class (AMP) : >10 - ≤16

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now
Power Relays, Over 2 Amps - 41-9-1617816-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-9-1617816-4-ND
Power Relays, Over 2 Amps 41-9-1617816-4-ND
FCA-215-BZ2

FCA-215-BZ2

Buy Now Datasheet
Relays - 9-1617816-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 9-1617816-4 41-9-1617816-4-ND 9-1617816-4
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays
Approvals EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
DC Coil Voltage 12 volts 12 volts
Resistance 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details