TE Connectivity Electromechanical Relays & Contactors 9-1618239-1

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 25 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Solder Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 25 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Solder Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1618239-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1618239-1
Electromechanical Relays & Contactors 9-1618239-1
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 25 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Solder Terminals

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Relay Options : Power Switching, RF Rated

Electrical Characteristics


  • Coil Resistance (OHM) : 70
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 25
  • Contact Voltage Rating (VDC) : 10

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Solder Terminals
Buy Now
Relays - 9-1618239-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NO

RELAY, VACUUM, SPST-NO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1618239-1 9-1618239-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415542-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393771-5 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers