TE Connectivity Mid-Range Relays 9-1617806-3

Description
Contact Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 9-1617806-3 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
9-1617806-3
Mid-Range Relays 9-1617806-3
Contact Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 3 Form C, 3PDT, 3 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (Max) (AMP) : 25
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Polarized, Monostable
  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 28
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 33 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Options : Auxiliary Contacts
  • Terminal Configuration : Solder Hooks

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now
Relays - 9-1617806-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, 3PST W/AUX

RELAY, 3PST W/AUX

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1617806-3 9-1617806-3
Product Name Mid-Range Relays Relays
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617574-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
Signal Relays - 1-1393802-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617566-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 40 volts
View Details
TO-5/.100 Grid Relays - 1617571-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details