TE Connectivity Mid-Range Relays 9-1617751-5

Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 80 Mid-Range Relay Coil Voltage Rating (VDC) : 12 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 100G's, 6ms Vibration : 20G's, 57 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Studs, 6-32 UNC-2A Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet
Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 80 Mid-Range Relay Coil Voltage Rating (VDC) : 12 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 100G's, 6ms Vibration : 20G's, 57 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Studs, 6-32 UNC-2A Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 9-1617751-5 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
9-1617751-5
Mid-Range Relays 9-1617751-5
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 80 Mid-Range Relay Coil Voltage Rating (VDC) : 12 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 100G's, 6ms Vibration : 20G's, 57 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Studs, 6-32 UNC-2A Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : Without
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Mid-Range Relay Contact Current Rating (AMP) : 10
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Back EMF Suppression : Without
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : Without
  • Mid-Range Relay Coil Resistance (OHM) : 80
  • Mid-Range Relay Coil Voltage Rating (VDC) : 12
  • Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz)
  • Shock : 100G's, 6ms
  • Vibration : 20G's, 57 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Studs, 6-32 UNC-2A

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Solder Hooks

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now
Relays - 9-1617751-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Power Relays, Over 2 Amps - 9-1617751-5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
9-1617751-5-ND
Power Relays, Over 2 Amps 9-1617751-5-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
9-1617751-5
Relays - Power Relays, Over 2 Amps 9-1617751-5
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 9-1617751-5 9-1617751-5 9-1617751-5-ND 9-1617751-5
Product Name Mid-Range Relays Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
TO-5/.100 Grid Relays - 1617596-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393154-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers