TE Connectivity Automotive PCB Single Relays 9-1904064-4

Description
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 20 - 30 A PCB Single Relay Terminal Type : PCB-THR Dimensions Height : 10.2 MM  [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 12 MM  [.472 INCH ] Length Class (Mechanical) : 10 - 12 mm Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 100 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Micro Relay K (THR) Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class : 85 - 105°C Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 20 - 30 A PCB Single Relay Terminal Type : PCB-THR Dimensions Height : 10.2 MM  [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 12 MM  [.472 INCH ] Length Class (Mechanical) : 10 - 12 mm Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 100 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Micro Relay K (THR) Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class : 85 - 105°C Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 9-1904064-4 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
9-1904064-4
Automotive PCB Single Relays 9-1904064-4
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 20 - 30 A PCB Single Relay Terminal Type : PCB-THR Dimensions Height : 10.2 MM  [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 12 MM  [.472 INCH ] Length Class (Mechanical) : 10 - 12 mm Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 100 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Micro Relay K (THR) Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class : 85 - 105°C Environmental Category of Protection : RTII

Body Features


  • Weight : 4 G  [.141 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • PCB Single Relay Contact Arrangement : 1 Form A (NO)
  • PCB Single Relay Contact Current Class : 20 - 30 A
  • PCB Single Relay Terminal Type : PCB-THR

Dimensions


  • Height : 10.2 MM  [.402 INCH ]
  • Height Class (Mechanical) : 10 - 11 mm
  • Length : 12 MM  [.472 INCH ]
  • Length Class (Mechanical) : 10 - 12 mm
  • Width : 12.9 MM  [.508 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Coil Power Rating (DC) (MILW) : 1600
  • Coil Power Rating Class : >1.5W
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 100
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 20
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • PCB Single Relay Coil Magnetic System : Monostable, DC
  • PCB Single Relay Coil Resistance (OHM) : 90
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Product Type Features


  • Product Type : Relay
  • Relay Type : Micro Relay K (THR)

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Ambient Temperature Class : 85 - 105°C
  • Environmental Category of Protection : RTII
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
Automotive Relays
9-1904064-4
Automotive Relays 9-1904064-4
Automotive Relays V23086-R1851-A502

Automotive Relays V23086-R1851-A502

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
9-1904064-4
Relays - Power Relays, Over 2 Amps 9-1904064-4
RELAY GEN PURPOSE SPST 30A 10V

RELAY GEN PURPOSE SPST 30A 10V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 9-1904064-4 9-1904064-4 9-1904064-4 9-1904064-4
Product Name Automotive PCB Single Relays Relays Automotive Relays Relays - Power Relays, Over 2 Amps
Relay Type Automotive Automotive
Mounting PCBoard; Printed Circuit Board Through Hole
Approvals EU ELV Compliant; RoHS
DC Power 1.6 watts
Unlock Full Specs
to access all available technical data