TE Connectivity Electromechanical Relays & Contactors 9-1618407-9

Description
Configuration Features Contact Arrangement : SPST Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .65 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : SPST Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .65 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1618407-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1618407-9
Electromechanical Relays & Contactors 9-1618407-9
Configuration Features Contact Arrangement : SPST Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .65 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female

Configuration Features


  • Contact Arrangement : SPST
  • Contact Number of Poles : 1

Dimensions


  • Wire Size (MMSQ) : .65
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 96
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 150
  • Contact Switching Voltage (Max) (VDC) : 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 30 - 40

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M5 Female
Buy Now Datasheet
Relays - 9-1618407-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR WITH AUX, SPST

CONTACTOR WITH AUX, SPST

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1618407-9 9-1618407-9
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-4 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Automotive PCB Single Relays - 1-1393277-9 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393231-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays, Over 2 Amps - 1-1393807-2-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Poles Double Pole (DP)
View Details
2 suppliers