TE Connectivity High Voltage Relays 9-1618239-6

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 115 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : High Voltage Tabs
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 115 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : High Voltage Tabs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 9-1618239-6 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
9-1618239-6
High Voltage Relays 9-1618239-6
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 115 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : High Voltage Tabs

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form A, SPST-NO
  • Contact Current Rating (Max) (AMP) : 25

Electrical Characteristics


  • Coil Voltage (Max) (VDC) : 115
  • Contact Voltage Rating (VDC) : 10

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flanged

Product Type Features


  • RF Rated : Yes
  • Relay Connection Type : Terminals
  • Terminal Configuration : Solder Terminals

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : High Voltage Tabs
Buy Now
Relays - 9-1618239-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NO

RELAY, VACUUM, SPST-NO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1618239-6 9-1618239-6
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1415540-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers
Electromechanical Relays & Contactors - 1-1393235-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Specs
Relay Type General
Approvals RoHS
View Details