TE Connectivity Electromechanical Relays & Contactors 9-1617350-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .176 Coil Resistance (OHM) : 4000 Coil Voltage Rating (VDC) : 26 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .176 Coil Resistance (OHM) : 4000 Coil Voltage Rating (VDC) : 26 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1617350-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1617350-2
Electromechanical Relays & Contactors 9-1617350-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .176 Coil Resistance (OHM) : 4000 Coil Voltage Rating (VDC) : 26 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .176
  • Coil Resistance (OHM) : 4000
  • Coil Voltage Rating (VDC) : 26
  • Contact Current Rating (AMP) : 1
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Extended Leads
  • Main Termination & Connection Type : Extended Leads

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - 1080733-9-1617350-2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1080733-9-1617350-2
Relays - Signal Relays, Up to 2 Amps 1080733-9-1617350-2
Win Source Part Number: 1080733-9-1617350-2 Category: Relays>Signal Relays, Up to 2 Amps Series: Military, MIL-R-39016/10, MSW, CII Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Standard Package: 1 Coil Resistance: 4 kOhms Coil Current: 6.6 mA Operate Time: 4 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 26.5VDC Contact Rating (Current): 1 A Switching Voltage: 28VDC - Nom Release Time: 2.5 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): ER431D-26A; J431D-26PM; J431-26M; 3-1617162-0; 2-1617118-0; 4-1617118-0J1MSW-26X M; J1MSW26XM; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined Must Operate Voltage: 14.2 VDC Must Release Voltage: 1.37 VDC REACH Status: REACH info available upon request HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-9-1617350-2 Base Product Number: 1617350

Win Source Part Number: 1080733-9-1617350-2
Category: Relays>Signal Relays, Up to 2 Amps
Series: Military, MIL-R-39016/10, MSW, CII
Termination Style: PC Pin
Package: Box
Contact Form: SPDT (1 Form C)
Standard Package: 1
Coil Resistance: 4 kOhms
Coil Current: 6.6 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 26.5VDC
Contact Rating (Current): 1 A
Switching Voltage: 28VDC - Nom
Release Time: 2.5 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): ER431D-26A; J431D-26PM; J431-26M; 3-1617162-0; 2-1617118-0; 4-1617118-0J1MSW-26XM; J1MSW26XM;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
Must Operate Voltage: 14.2 VDC
Must Release Voltage: 1.37 VDC
REACH Status: REACH info available upon request
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2266-9-1617350-2
Base Product Number: 1617350

Buy Now Datasheet
Relays - 9-1617350-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T05 Relays

T05 Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 9-1617350-2 1080733-9-1617350-2 9-1617350-2
Product Name Electromechanical Relays & Contactors Relays - Signal Relays, Up to 2 Amps Relays
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
DC Power 0.1760 watts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393140-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Signal Relays - 1-1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers