TE Connectivity Electromechanical Relays & Contactors 9-1617784-8

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1617784-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1617784-8
Electromechanical Relays & Contactors 9-1617784-8
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 70 - 3000Hz

Other


  • Contact Current Class (AMP) : >2 - ≤5

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now
Relays - 9-1617784-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Power Relays, Over 2 Amps - 9-1617784-8-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
9-1617784-8-ND
Power Relays, Over 2 Amps 9-1617784-8-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
9-1617784-8
Relays - Power Relays, Over 2 Amps 9-1617784-8
FCB-205-0122L=M83536 /1-022L

FCB-205-0122L=M83536/1-022L

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 9-1617784-8 9-1617784-8 9-1617784-8-ND 9-1617784-8
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
DC Coil Voltage 28 volts 28 volts 28 volts
Resistance 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393304-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393219-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617784-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
General Purpose Relays - 1-1393215-4 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers