TE Connectivity Mid-Range Relays 9-1617755-3

Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 865 Mid-Range Relay Coil Voltage Rating (VDC) : 48 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet
Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 865 Mid-Range Relay Coil Voltage Rating (VDC) : 48 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 9-1617755-3 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
9-1617755-3
Mid-Range Relays 9-1617755-3
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 865 Mid-Range Relay Coil Voltage Rating (VDC) : 48 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : Without
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Mid-Range Relay Contact Current Rating (AMP) : 10
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Back EMF Suppression : Without
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : Without
  • Mid-Range Relay Coil Resistance (OHM) : 865
  • Mid-Range Relay Coil Voltage Rating (VDC) : 48
  • Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz)
  • Shock : 200G's, 6ms
  • Vibration : 30G's, 70 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Plain Case

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now
Power Relays, Over 2 Amps - 9-1617755-3-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
9-1617755-3-ND
Power Relays, Over 2 Amps 9-1617755-3-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relays - 9-1617755-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
9-1617755-3
Relays - Power Relays, Over 2 Amps 9-1617755-3
FCA-410-BZ5

FCA-410-BZ5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 9-1617755-3 9-1617755-3-ND 9-1617755-3 9-1617755-3
Product Name Mid-Range Relays Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Relays - 1-1393231-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617548-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details
TO-5/.100 Grid Relays - 1-1617574-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 48 volts
View Details