TE Connectivity Power Relays 9-1440003-3

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 9-1440003-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
9-1440003-3
Power Relays 9-1440003-3
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI175
  • Product Weight : 7 G  [.247 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 16, 2 - 5
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgSnO
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 15.2 MM  [.598 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.394 INCH ]
  • Width Class (Mechanical) (MM) : 8 - 10

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 300 - 400
  • Coil Power Rating DC (MILW) : 400
  • Coil Resistance (OHM) : 360
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 277
  • Contact Voltage Rating (VDC) : 30
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTIII
Buy Now
Signal Relays, Up to 2 Amps - 9-1440003-3 - 1084356-9-1440003-3 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 9-1440003-3
1084356-9-1440003-3
Signal Relays, Up to 2 Amps - 9-1440003-3 1084356-9-1440003-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084356-9-1440003-3 Termination: PC Pin, PCB Contact Material: Silver, Tin Current Rating: 5 A Number of Contacts: 1 Length: 19.8 mm Coil Resistance: 360 Ω Coil Current: 33.3 mA Contact Current Rating: 5 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 400 mW Height: 15.1892 mm Weight: 7 g Power Rating: 400 mW Number of Pins: 5 Width: 10 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G5SB-14 12DC; 1440004; 9-1393239-5; RTB14012; ALZ11F12; ALZ11B12; ALZ12F12; G5SB-14 DC12; G5SB1DC12; G5SB-14 DC99-1440003-3.; PCH-112D2H 000; PCH-112D2H,000; PCH-112D2H-000; PCH-112D2H000; PCH112D2H000; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 10 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 277 V Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 10 A Ambient Temperature Range High: 85 °C Throw Configuration: SPDT Coil Voltage (DC): 12 V Contact Voltage Rating (AC): 277 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084356-9-1440003-3
Termination: PC Pin, PCB
Contact Material: Silver, Tin
Current Rating: 5 A
Number of Contacts: 1
Length: 19.8 mm
Coil Resistance: 360 Ω
Coil Current: 33.3 mA
Contact Current Rating: 5 A
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 5 ms
Coil Power: 400 mW
Height: 15.1892 mm
Weight: 7 g
Power Rating: 400 mW
Number of Pins: 5
Width: 10 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): G5SB-14 12DC; 1440004; 9-1393239-5; RTB14012; ALZ11F12; ALZ11B12; ALZ12F12; G5SB-14 DC12; G5SB1DC12; G5SB-14 DC99-1440003-3.; PCH-112D2H 000; PCH-112D2H,000; PCH-112D2H-000; PCH-112D2H000; PCH112D2H000;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 10 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 277 V
Max Voltage Rating (AC): 277 V
Max Voltage Rating (DC): 30 V
Voltage Rating (DC): 30 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 10 A
Ambient Temperature Range High: 85 °C
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
Contact Voltage Rating (AC): 277 V

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Pch-112D2H,000 Rohs Compliant Oeg Te Connectivity - 82AC2031 - Newark, An Avnet Company
Chicago, IL, United States
Pch-112D2H,000 Rohs Compliant Oeg Te Connectivity
82AC2031
Pch-112D2H,000 Rohs Compliant Oeg Te Connectivity 82AC2031
PCH-112D2H,000 ROHS COMPLIANT: YES

PCH-112D2H,000 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 9-1440003-3 1084356-9-1440003-3 9-1440003-3 82AC2031
Product Name Power Relays Signal Relays, Up to 2 Amps - 9-1440003-3 Relays Pch-112D2H,000 Rohs Compliant Oeg Te Connectivity
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS RoHS
AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 10.3 watts
View Details
2 suppliers
Power Relays, Over 2 Amps - PB2339-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393224-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393763-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 100 volts
DC Voltage 100 volts
View Details
3 suppliers