Mile-X Equipment, Inc. OTC 3491-13 20 ft. Cable Kit OTC349113

Description
OTC 3491-13 20 ft. Cable Kit No. 3491-13 -- 20' Cable. Wt., 12 oz.
Description
OTC 3491-13 20 ft. Cable Kit No. 3491-13 -- 20' Cable. Wt., 12 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 3491-13 20 ft. Cable Kit - OTC349113 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 3491-13 20 ft. Cable Kit
OTC349113
OTC 3491-13 20 ft. Cable Kit OTC349113
OTC 3491-13 20 ft. Cable Kit No. 3491-13 -- 20' Cable. Wt., 12 oz.

OTC 3491-13 20 ft. Cable Kit

No. 3491-13 -- 20' Cable. Wt., 12 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Cable Assemblies
Product Number OTC349113
Product Name OTC 3491-13 20 ft. Cable Kit
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6097A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
17+17 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC33468L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details