Custom Made Boxes, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Attractive White Mailing Tubes are great for storing or shipping posters, blueprints etc. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. | |
| Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer... | |
| Deluxe Home Moving Kit Includes: 6 - 20" x 20" x 45" Wardrobe Boxes 6 - 20" Hanger Bars 25- 16" x 12" x 12" Small Deluxe Packing Boxes 25-... | |
| Easily adjust the tube's length to ship or store heavy objects. Thick and durable tubes are perfect for shipping heavy-duty objects like industrial parts and metals rods. End caps are... | |
| Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold... | |
| Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps... | |
| Economical kraft mailing tubes are great for document storage or for mailing. Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable... | |
| Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist... | |
| Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or... | |
| Fibreboard CD Mailers protect from damage. Attractive white mailer offers a professional appearance. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage. | |
| Fibreboard CD Mailers protect from damage. Economical kraft material. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage. | |
| Film contains UV blocker to protect light-sensitive materials. Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with... | |
| Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the... | |
| Heavy 24 lb. white woven Paper Sleeves protect CDs for storage. Sleeves feature a clear poly window so labels on CDs can be read. Flaps on sleeves are not gummed... | |
| Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable... | |
| Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth style cartons offer the benefits of having many box sizes in inventory without using up... | |
| Heavy-duty Poly Bags are perfect for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. | |
| Insert can be used with literature mailers. Insert fits into item M1182, M1183 and M1184. Strong 200#/ECT-32-B oyster white construction. Capacity: 1 DVD. | |
| Lightweight foam lined mailer protects CDs during shipping. Constructed from 100% recycled white fibreboard. Convenient peel and seal closure. Mailer features a tear strip for easy opening. | |
| Made from strong, moisture-resistant Tyvek material. Sleeves have an ungummed flap making them perfect for storing media. Clear poly window allows viewing of CD label. Sold in case quantities. | |
| Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral... | |
| Mini-Grip's Slider Grip Bags are easy to close and keep products clean and free from moisture. Simply slide the lock across the width of the bag to seal. Reclosable bags... | |
| Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin,... | |
| Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Large white block area allows... | |
| Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. These premium poly bags have... | |
| Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. | |
| Office Moving Kit Includes: 5 - 16" x 12" x 12" Small Deluxe Packing Boxes 5 - 18" x 18" x 16" Medium Deluxe Packing Boxes 5 - 18" x... | |
| Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape,... | |
| Outside Tuck won't interfere with contents. Front lock tabs provide secure closure. When assembled, mailer provides doublewall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship... | |
| Outside Tuck won't interfere with contents. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 10 CDs in jewel cases. Sold and shipped flat... | |
| Outside Tuck won't interfere with contents. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 25 CDs in jewel cases. Sold and shipped flat... | |
| Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. | |
| Perfect for storing disks. Store twice the disks in the same space. Clear lid with black tray base. Holds 1 CD. | |
| Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will... | |
| Small Home Moving Kit Includes: 3 - 20" x 20" x 45" Wardrobe Boxes 3 - 20" Hanger Bars 15 - 16" x 12" x 12" Small Deluxe Packing Boxes... | |
| Strong corrugated mailer features a unique air-cell design that protects videos from damage. Mailers are made from 200#/ECT-32-B flute white corrugated. One piece mailer folds together in seconds and has... | |
| Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 1 CD in jewel case. Sold and shipped... | |
| Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 6 CDs in jewel cases. Sold and shipped... | |
| Strong corrugated mailers protect DVDs during shipment. Mailers are constructed from 200#/ECT-32 B Flute white corrugated. One piece mailer folds together in seconds without tape or glue. Sold and shipped... | |
| Strong corrugated mailers protect DVDs during shipment. Mailers are constructed from 200#/ECT-32 E Flute white corrugated. One piece mailer folds together in seconds without tape or glue. Sold and shipped... | |
| Strong corrugated mailers protect DVDs during shipment. Mailers are constructed from 200#/ECT-32-E oyster white corrugated. One piece mailer folds together in seconds without tape or glue. Peel and seal closure. | |
| The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and... | |
| These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Inner Lamp Box INNERLAMP (sold separately) to make... | |
| These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of... | |
| These cartons were designed to keep printed media neatly organized. One piece box folds together in seconds without tape or glue. Front panel has ample room to label with content... | |
| These die-cut cartons are designed and recommended for shipping standard sized computer keyboards. Manufactured from 200#/ECT-32-B white corrugated. These one piece cartons fold together in seconds without tape or glue. | |
| These inserts make it possible to safety ship a CD along with literature. Insert holds CD in place during shipping to prevent damage. Manufactured from 200#-B/ECT-32 white corrugated. Folds together... | |
| These strong corrugated mailers were designed to ship CDs and feature a convenient self seal, peel and seal strip. One piece die cut cartons fold together in seconds. Seal mailers... | |
| These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping coats. Manufactured from strong 200#/ECT-32-B kraft corrugated. | |
| These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping jackets. Manufactured from strong 200#/ECT-32-B kraft corrugated. | |
| This Dish Partition Kit was designed to fit into our Dish Pack Box (181828DISH). Kit includes: 3 sets of partitions. 2 layer pads. | |
| Triangle tubes open along the length making them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together... | |
| Tyvek lining protects media from scratches and static. Convenient peel and seal closure. Mailers feature a tear tab opening to make content removal easy. Constructed from 100% recycled white fibreboard. |
| << Prev | Next >> |