Custom Made Boxes, Inc. 5" x 36" Kraft- Jumbo Mailing Tubes P5036KHD

Description
Economical kraft mailing tubes are great for document storage or for mailing. Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 5" End Caps
Description
Economical kraft mailing tubes are great for document storage or for mailing. Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 5" End Caps

Suppliers

Company
Product
Description
Supplier Links
5
Des Moines, IA, USA
5" x 36" Kraft- Jumbo Mailing Tubes
P5036KHD
5" x 36" Kraft- Jumbo Mailing Tubes P5036KHD
Economical kraft mailing tubes are great for document storage or for mailing. Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 5" End Caps

Economical kraft mailing tubes are great for document storage or for mailing.

  • Extra strong .125 - 3-ply spiral wound construction.
  • Rigid tubes resist bending and crushing.
  • Sizes listed are usable space. Actual lengths are longer.
  • Additional 5" End Caps
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number P5036KHD
Product Name 5" x 36" Kraft- Jumbo Mailing Tubes
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details