Custom Made Boxes, Inc. 5 1/8" x 5" Foam Lined- CD Mailers MM1150

Description
Lightweight foam lined mailer protects CDs during shipping. Constructed from 100% recycled white fibreboard. Convenient peel and seal closure. Mailer features a tear strip for easy opening.
Description
Lightweight foam lined mailer protects CDs during shipping. Constructed from 100% recycled white fibreboard. Convenient peel and seal closure. Mailer features a tear strip for easy opening.

Suppliers

Company
Product
Description
Supplier Links
5 1/8
Des Moines, IA, USA
5 1/8" x 5" Foam Lined- CD Mailers
MM1150
5 1/8" x 5" Foam Lined- CD Mailers MM1150
Lightweight foam lined mailer protects CDs during shipping. Constructed from 100% recycled white fibreboard. Convenient peel and seal closure. Mailer features a tear strip for easy opening.

Lightweight foam lined mailer protects CDs during shipping.

  • Constructed from 100% recycled white fibreboard.
  • Convenient peel and seal closure.
  • Mailer features a tear strip for easy opening.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MM1150
Product Name 5 1/8" x 5" Foam Lined- CD Mailers
Container Type CD Mailer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details