Custom Made Boxes, Inc. 5 5/8" x 5" x 7/16"- CD Mailers MLRCD

Description
Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 1 CD in jewel case. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32 white corrugated.
Description
Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 1 CD in jewel case. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32 white corrugated.

Suppliers

Company
Product
Description
Supplier Links
5 5/8
Des Moines, IA, USA
5 5/8" x 5" x 7/16"- CD Mailers
MLRCD
5 5/8" x 5" x 7/16"- CD Mailers MLRCD
Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 1 CD in jewel case. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32 white corrugated.

Strong corrugated mailers designed to ship CDs.

  • One piece cartons feature tabs to lock cartons closed. No tape necessary!
  • Designed to ship 1 CD in jewel case.
  • Sold and shipped flat in bundle quantities.
  • Manufactured from 200#-B/ECT-32 white corrugated.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MLRCD
Product Name 5 5/8" x 5" x 7/16"- CD Mailers
Container Type CD Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Anti Static Packaging - 1908433 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details