Custom Made Boxes, Inc. 12 5/16" x 12 5/16" x 40"- Outer Lamp Boxes OUTERLAMP

Description
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Inner Lamp Box INNERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Inner Lamp Box INNERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
12 5/16
Des Moines, IA, USA
12 5/16" x 12 5/16" x 40"- Outer Lamp Boxes
OUTERLAMP
12 5/16" x 12 5/16" x 40"- Outer Lamp Boxes OUTERLAMP
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Inner Lamp Box INNERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork.

  • Combine with Inner Lamp Box INNERLAMP (sold separately) to make a set.
  • Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number OUTERLAMP
Product Name 12 5/16" x 12 5/16" x 40"- Outer Lamp Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 5253748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details