Custom Made Boxes, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T101048INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T101048OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T121248INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T121248OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T141440INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T141440OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T202040INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T202040OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T242440INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T242440OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T4448INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T4448OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6648INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6648OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6672OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T8848INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T8848OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Use with T6672INNER to complete... | |
| Economical Crimped End Mailing Tubes seal by pinching the ends. Tubes are fast and easy to close and stay closed - no need for tape. Ends open easily allowing them... | |
| Faraday Cage effect shields electronic components from damage due to static discharge. Double track zipper is welded to the bag interior for reliability. Transparent metal bags are printed with ESD... | |
| Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction... | |
| Organized storage and transport. Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 35 gallon capacity. | |
| Organized storage and transport. Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 48 gallon capacity. | |
| Our most popular sizes of white gift boxes in one convenient pack! All boxes ship flat in one UPSable case. Boxes feature a white gloss exterior with light gray interior. | |
| Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and... | |
| Ship-Lite envelopes are six times stronger than paper envelopes. Made from white paper reinforced with mesh screen poly fibers. Envelopes are moisture resistant. Expandable envelopes are great for shipping books... | |
| Ship-Lite envelopes are six times stronger than paper envelopes. Made from white paper reinforced with mesh screen poly fibers. Envelopes are moisture resistant. Feature self-seal closure. Available in case quantities... | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear... | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities. | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip... | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities. | |
| Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. | |
| The ultimate transport and storage container. Reinforced rib bottom allows tote to be dragged. Lid snaps tight to keep contents secure. 14 gallon capacity. | |
| The ultimate transport and storage container. Reinforced rib bottom allows tote to be dragged. Lid snaps tight to keep contents secure. 20 gallon capacity. | |
| These light-weight cartons are perfect for small parts. Reverse tuck cartons have a pye-lock tuck for positive locking. Meets or exceeds PPP-B-566 federal specification. Die-cut from .024 fibreboard. Shipped flat... | |
| Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word "OPENED"... | |
| Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air... | |
| Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 100... | |
| Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 50... | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELE3636BTM Telescoping Inner Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELE3636TOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELEBTM or TELE4840BTM Telescoping Inner Boxes (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly... | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELETOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. | |
| Wardrobe packing boxes make it possible to ship or store clothing without removing them from hangers. The Wardrobe Box Combo consists of: 3 - 20" x 20" x 45" Wardrobe... |
| << Prev |