Custom Made Boxes, Inc. 32" x 24" x 24"- Heavy-Duty Multi-Depth Boxes MDHD322424

Description
Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable storage space. To obtain the desired size container, simply cut down to the pre-scored interval on the sides of the box. Carton has a 10.7 cubic foot capacity. Use to pack up to 30" screen T.V. Manufactured from Heavy-Duty 275#/ECT-44 singlewall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.
Description
Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable storage space. To obtain the desired size container, simply cut down to the pre-scored interval on the sides of the box. Carton has a 10.7 cubic foot capacity. Use to pack up to 30" screen T.V. Manufactured from Heavy-Duty 275#/ECT-44 singlewall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
32
Des Moines, IA, USA
32" x 24" x 24"- Heavy-Duty Multi-Depth Boxes
MDHD322424
32" x 24" x 24"- Heavy-Duty Multi-Depth Boxes MDHD322424
Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable storage space. To obtain the desired size container, simply cut down to the pre-scored interval on the sides of the box. Carton has a 10.7 cubic foot capacity. Use to pack up to 30" screen T.V. Manufactured from Heavy-Duty 275#/ECT-44 singlewall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility.

  • Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable storage space.
  • To obtain the desired size container, simply cut down to the pre-scored interval on the sides of the box.
  • Carton has a 10.7 cubic foot capacity.
  • Use to pack up to 30" screen T.V.
  • Manufactured from Heavy-Duty 275#/ECT-44 singlewall kraft corrugated.
  • These cartons are 40% stronger than standard shipping containers.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MDHD322424
Product Name 32" x 24" x 24"- Heavy-Duty Multi-Depth Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details