Custom Made Boxes, Inc. 15" x 11 1/8" x 2" White- Easy-Fold Mailers MIBMROS

Description
Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes a quality impression. Shipped flat and sold in bundle quantities.
Description
Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes a quality impression. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
15
Des Moines, IA, USA
15" x 11 1/8" x 2" White- Easy-Fold Mailers
MIBMROS
15" x 11 1/8" x 2" White- Easy-Fold Mailers MIBMROS
Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes a quality impression. Shipped flat and sold in bundle quantities.

Great for mailing books, catalogs and framed pictures.

  • Scored at multiple depths for flexibility.
  • Quickly package items. No carton set up.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Attractive 200#/ECT-32-B white corrugated construction makes a quality impression.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MIBMROS
Product Name 15" x 11 1/8" x 2" White- Easy-Fold Mailers
Container Type Mailer; Box
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Packaging for Carbide Inserts - 5/8X5/8X9/32
Specs
Container Type Box
Height 0.6220 inch (15.8 mm)
Length 2.64 inch (67 mm)
View Details