Custom Made Boxes, Inc. 4" x 42" White- Mailing Tubes with Caps P4042W

Description
Attractive White Mailing Tubes are great for storing or shipping posters, blueprints etc. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 4" End Caps
Description
Attractive White Mailing Tubes are great for storing or shipping posters, blueprints etc. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 4" End Caps

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 42" White- Mailing Tubes with Caps
P4042W
4" x 42" White- Mailing Tubes with Caps P4042W
Attractive White Mailing Tubes are great for storing or shipping posters, blueprints etc. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 4" End Caps

Attractive White Mailing Tubes are great for storing or shipping posters, blueprints etc.

  • 3-ply spiral wound construction for strength.
  • White end caps (included) snap into place to hold contents secure.
  • Caps will not pop off during shipment.
  • Tubes are reusable and recyclable.
  • Sizes listed are usable space. Actual tube lengths are longer.
  • Additional 4" End Caps
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number P4042W
Product Name 4" x 42" White- Mailing Tubes with Caps
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details