Custom Made Boxes, Inc. 6" x 8" - 4 Mil- Minigrip Anti-Static Reclosable Poly Bags MGAS4035

Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.
Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
Des Moines, IA, USA
6" x 8" - 4 Mil- Minigrip Anti-Static Reclosable Poly Bags
MGAS4035
6" x 8" - 4 Mil- Minigrip Anti-Static Reclosable Poly Bags MGAS4035
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.

Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture.

  • Bags are constructed from virgin, anti-static, non-corrosive polyethylene film.
  • Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds.
  • Reclosable bags can be reused.
  • Sizes listed are the inside usable dimensions of the bag.
  • Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MGAS4035
Product Name 6" x 8" - 4 Mil- Minigrip Anti-Static Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 78% Recycled Polyester, 22% Polyvinyl Chloride
Width 16.93 inch (430 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details