Custom Made Boxes, Inc. 15" x 11 1/8" x 2" Kraft- Easy-Fold Mailers MIBMROSK

Description
Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-B kraft corrugated construction. Shipped flat and sold in bundle quantities.
Description
Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-B kraft corrugated construction. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
15
Des Moines, IA, USA
15" x 11 1/8" x 2" Kraft- Easy-Fold Mailers
MIBMROSK
15" x 11 1/8" x 2" Kraft- Easy-Fold Mailers MIBMROSK
Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-B kraft corrugated construction. Shipped flat and sold in bundle quantities.

Economical kraft construction helps reduce mailing costs.

  • These one-piece mailers have scores at multiple depths to ensure the proper fit for your products.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Economical 200#/ECT-32-B kraft corrugated construction.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MIBMROSK
Product Name 15" x 11 1/8" x 2" Kraft- Easy-Fold Mailers
Container Type Mailer; Box
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details