Custom Made Boxes, Inc. 6" x 30" Kraft- Jumbo Mailing Tubes P6030KHD

Description
Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 6" End Caps
Description
Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 6" End Caps

Suppliers

Company
Product
Description
Supplier Links
6
Des Moines, IA, USA
6" x 30" Kraft- Jumbo Mailing Tubes
P6030KHD
6" x 30" Kraft- Jumbo Mailing Tubes P6030KHD
Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 6" End Caps

Oversized tubes provide maximum storage and protection!

  • Extra strong .125 - 3-ply spiral wound construction.
  • Rigid tubes resist bending and crushing.
  • Sizes listed are usable space. Actual lengths are longer.
  • Additional 6" End Caps
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number P6030KHD
Product Name 6" x 30" Kraft- Jumbo Mailing Tubes
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details