Custom Made Boxes, Inc. 3" x 4" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags MGGL103

Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.
Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 4" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags
MGGL103
3" x 4" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags MGGL103
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Same reliable Minigrip performance, but 100% earth-friendly!

  • Every part of the bag is entirely biodegradable and will break down completely into organic material.
  • Bags are ASTM D5511 compliant and will biodegrade in a landfill.
  • Constructed from low-density polyethylene (LDPE) and are 100% recyclable.
  • Sizes listed a the inside usable dimensions of the bag.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MGGL103
Product Name 3" x 4" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details