Custom Made Boxes, Inc. 9" x 12" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags MGGL107

Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.
Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Suppliers

Company
Product
Description
Supplier Links
9
Des Moines, IA, USA
9" x 12" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags
MGGL107
9" x 12" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags MGGL107
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Same reliable Minigrip performance, but 100% earth-friendly!

  • Every part of the bag is entirely biodegradable and will break down completely into organic material.
  • Bags are ASTM D5511 compliant and will biodegrade in a landfill.
  • Constructed from low-density polyethylene (LDPE) and are 100% recyclable.
  • Sizes listed a the inside usable dimensions of the bag.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MGGL107
Product Name 9" x 12" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Bin Bags - 2025918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyethylene (PE); Polyethylene
Height 21.65 inch (550 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
HSS Inserts Packaging - 1.20X1.20X.51(30.5X30.5X13 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/FW - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 7.8 inch (198 mm)
View Details