Custom Made Boxes, Inc. 4" x 36" Kraft- Mailing Tubes with Caps P4036K

Description
Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 4" End Caps
Description
Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 4" End Caps

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 36" Kraft- Mailing Tubes with Caps
P4036K
4" x 36" Kraft- Mailing Tubes with Caps P4036K
Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 4" End Caps

Economical kraft mailing tubes are great for document storage or for mailing.

  • 3-ply spiral wound construction for strength.
  • White end caps (included) snap into place to hold contents secure.
  • Caps will not pop off during shipment.
  • Tubes are reusable and recyclable.
  • Sizes listed are usable space. Actual tube lengths are longer.
  • Additional 4" End Caps
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number P4036K
Product Name 4" x 36" Kraft- Mailing Tubes with Caps
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1231802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 11.81 inch (300 mm)
Width 47.24 inch (1200 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details