Custom Made Boxes, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers... | |
| Combo packs provide you with a variety of packing boxes. #1 Moving Box Combo consists of: 5 - 161212DPB 16"x 12" x 12" Deluxe Packing Boxes (1.5 cubic foot capacity). | |
| Combo packs provide you with a variety of packing boxes. #2 Moving Box Combo consists of: 3 - 241818DPB 24" x 18" x 18" Deluxe Packing Boxes (4.5 cubic foot... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 1 - 1 Gallon F-Style can. UN Number: UN4G/Y50.8/S. Use these containers as refills for foam shipper kits. Cartons are printed with... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 1 - 1 Gallon Paint Can. UN Number: 4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 1 - 1 Gallon Plastic Jug. UN Number: UN4G/Y22.2/S. Use these containers as refills for foam shipper kits or to ship your... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 1 - 1 quart container. UN Number: UN4G/Y16.3/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 1 - 1 Quart Paint Can. UN Number: UN4G/X8.5/S/09 Use these containers as refills for foam shipper kits. Cartons are printed with... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 2 - 1 Gallon F-Style cans. UN Number: UN4G/Y50.8/S. Use these containers as refills for foam shipper kits. Cartons are printed with... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 2 - 1 Gallon Paint Cans. UN Number: 4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 2 - 1 Gallon Plastic Jugs. UN Number: UN4G/Y22.2/S. Use these containers as refills for foam shipper kits or to ship your... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 2 - 1 quart containers. UN Number: UN4G/Y16.3/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 2 - 1 Quart Paint Cans. UN Number: UN4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 4 - 1 Gallon F-Style cans. UN Number: UN4G/Y50.8/S. Use these containers as refills for foam shipper kits. Cartons are printed with... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 4 - 1 Gallon Paint Cans. UN Number: 4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 4 - 1 Gallon Plastic Jugs. UN Number: UN4G/Y22.2/S. Use these containers as refills for foam shipper kits or to ship your... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 4 - 1 quart containers. UN Number: UN4G/Y16.3/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 4 - 1 Quart Paint Cans. UN Number: UN4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with... | |
| Constructed from strong 275#/ECT-48 doublewall kraft corrugated. Holds 1 - 1 gallon container. UN Number: UN4G/Y15/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning... | |
| Constructed from strong 275#/ECT-48 doublewall kraft corrugated. Holds 2 - 1 gallon containers. UN Number: UN4G/Y15/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning... | |
| Constructed from strong 350#/ECT-51 doublewall kraft corrugated. Holds 1 - 5 gallon container. UN Number: UN4G/Y37.6/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning... | |
| Constructed from strong 350#/ECT-51 doublewall kraft corrugated. Holds 4 - 1 gallon containers. UN Number: UN4G/Y25.4/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning... | |
| Constructed from strong 350#/ECT-51 doublewall kraft corrugated. Holds 4 - 1 gallon F-Style containers. UN Number: UN4G/Y39.2/S. Use these containers to ship your own cans. Cartons are printed with mandatory... | |
| Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer... | |
| Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold... | |
| Great for collecting votes, raffle entries or suggestions. One-piece carton folds together in seconds without tape or glue. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle... | |
| Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the... | |
| Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in... | |
| Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6"... | |
| Moisture Safe film pouches reduce condensation during humid conditions. Non-woven polyethylene material ensures superior strength and performance. Laminated film produces flexible, durable and puncture-resistant packaging. | |
| Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape,... | |
| Peel and seal closure secures mailers without the need for tape or glue! These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply... | |
| Pressure sensitive packing list envelopes secure and protect documents that are attached to the outside of shipments. Full face, fluorescent orange Packing List Envelopes are pre-printed with "Packing List Enclosed",... | |
| Pressure sensitive packing list envelopes secure and protect documents that are attached to the outside of shipments. Full face, fluorescent orange Packing List Envelopes are pre-printed with "Packing List Enclosed"... | |
| Save money by ordering in volume! Fits industry standard sized cans. | |
| Save money by ordering in volume! Metal cans with lids. | |
| Save money by ordering in volume! Metal cans with reclosable twist off cap. | |
| Save money by ordering in volume! Plastic jug with cap. | |
| Side loading design makes packing easy. Close these one-piece mailers with their locking tabs. No tape needed. Attractive 200#-B/ECT-32 white corrugated makes a favorable impression. Ships flat and sold in... | |
| Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold... | |
| Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of... | |
| Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper. | |
| The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and... | |
| These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Outer Lamp Box OUTERLAMP (sold separately) to make... | |
| These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of... | |
| These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. | |
| These containers are as strong as a plywood crate, but at the cost of corrugated! Perfect for shipping heavy items such as small motors, compressors or valves. Constructed from 1100#... | |
| These one-piece Jumbo Fold Over Mailers are great for oversized flat items like portfolios, maps and blue prints. Mailer fully opens for easy packing. Simply lay product on the flat... | |
| Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W. /ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and... | |
| Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship... | |
| Twice the protection of a standard carton. Manufactured from heavy-duty 350# D.W./ECT-51 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship... | |
| Twice the protection of a standard carton. Recommended size for packing a desktop printer. Manufactured from heavy-duty 275# D.W. /ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. | |
| Twice the protection of a standard carton. Suggested carton for packing a 15" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and... | |
| Twice the protection of a standard carton. Suggested carton for packing a 17" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and... | |
| Use these easy-to-carry cases when you are on the go. Great for transporting products, promotional materials, samples or literature. One-piece die cut design folds together in seconds without tape or... | |
| Use these leak resistant liners to create your own insulated shipping container! One piece gusseted liners set up quickly and easily. FDA approved for incidental contact with food. Use with... | |
| Use to create custom sized thermal packaging. Metalized bubble provides cushioning and stops heat transfer through radiation. FDA compliant for incidental contact with food. Provides an effective barrier against moisture,... | |
| Use when transporting food, pharmaceuticals or other products that are sensitive to changes in temperature. Easy to use; simply cover top and sides of pallet, then secure with stretch film. | |
| White corrugated header displays your message. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle quantities. Use with Ballot Box part number MBALLOT. |
| << Prev | Next >> |