Custom Made Boxes, Inc. 4" x 6" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags MGGL104

Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.
Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 6" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags
MGGL104
4" x 6" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags MGGL104
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Same reliable Minigrip performance, but 100% earth-friendly!

  • Every part of the bag is entirely biodegradable and will break down completely into organic material.
  • Bags are ASTM D5511 compliant and will biodegrade in a landfill.
  • Constructed from low-density polyethylene (LDPE) and are 100% recyclable.
  • Sizes listed a the inside usable dimensions of the bag.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MGGL104
Product Name 4" x 6" - 2 Mil- Minigrip Reclosable GreenLine Biodegradable Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 4% Others, 19% Polyester, 77% Recycled Polyester
Width 14.17 inch (360 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details