Custom Made Boxes, Inc. 4" x 6" - 4 Mil- Minigrip Anti-Static Reclosable Poly Bags MGAS4030

Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.
Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 6" - 4 Mil- Minigrip Anti-Static Reclosable Poly Bags
MGAS4030
4" x 6" - 4 Mil- Minigrip Anti-Static Reclosable Poly Bags MGAS4030
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.

Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture.

  • Bags are constructed from virgin, anti-static, non-corrosive polyethylene film.
  • Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds.
  • Reclosable bags can be reused.
  • Sizes listed are the inside usable dimensions of the bag.
  • Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MGAS4030
Product Name 4" x 6" - 4 Mil- Minigrip Anti-Static Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details