Custom Made Boxes, Inc. 4" x 6" - 4 Mil- Minigrip Reclosable Poly Bags MG3715

Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.
Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 6" - 4 Mil- Minigrip Reclosable Poly Bags
MG3715
4" x 6" - 4 Mil- Minigrip Reclosable Poly Bags MG3715
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and USDA specifications for food contact.

Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture.

  • These premium poly bags have superior clarity.
  • Reclosable bags can be reused.
  • Sizes listed are the inside usable dimensions of the bag.
  • Available in case quantities.
  • Bags meet FDA and USDA specifications for food contact.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MG3715
Product Name 4" x 6" - 4 Mil- Minigrip Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Miniature Plastic Boxes - 3X3 X 1-3/16 (76.5x76.5x 30.5 mm) MULTI BOX PP - MB76 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.43 inch (36.2 mm)
View Details