Custom Made Boxes, Inc. 2" x 20" Yellow- Mailing Tubes with Caps P2020Y

Description
Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes listed are inside usable dimensions. Additional 2" End Caps
Description
Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes listed are inside usable dimensions. Additional 2" End Caps

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 20" Yellow- Mailing Tubes with Caps
P2020Y
2" x 20" Yellow- Mailing Tubes with Caps P2020Y
Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes listed are inside usable dimensions. Additional 2" End Caps

Mailings are sure to attract attention with these bright colored tubes.

  • Tubes have a glossy finish.
  • Use to identify or categorize different types of documents or mailings.
  • Strong 3-ply spiral wound construction.
  • Tubes seal with white plastic end caps included in case.
  • Sizes listed are inside usable dimensions.
  • Additional 2" End Caps
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number P2020Y
Product Name 2" x 20" Yellow- Mailing Tubes with Caps
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1252348 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 72.83 inch (1850 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details