Custom Made Boxes, Inc. 5 1/8" x 5" Kraft- Fibreboard CD Mailers MM1144

Description
Fibreboard CD Mailers protect from damage. Economical kraft material. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage.
Description
Fibreboard CD Mailers protect from damage. Economical kraft material. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage.

Suppliers

Company
Product
Description
Supplier Links
5 1/8
Des Moines, IA, USA
5 1/8" x 5" Kraft- Fibreboard CD Mailers
MM1144
5 1/8" x 5" Kraft- Fibreboard CD Mailers MM1144
Fibreboard CD Mailers protect from damage. Economical kraft material. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage.

Fibreboard CD Mailers protect from damage.

  • Economical kraft material.
  • Manufactured from 100% recycled paperboard.
  • Ideal for mailing or disk storage.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MM1144
Product Name 5 1/8" x 5" Kraft- Fibreboard CD Mailers
Container Type CD Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908444 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details