Custom Made Boxes, Inc. 28 3/4" x 16" x 5"- Garment Mailers MFCKRAFT

Description
These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping coats. Manufactured from strong 200#/ECT-32-B kraft corrugated. Shipped flat and sold in bundle quantities.
Description
These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping coats. Manufactured from strong 200#/ECT-32-B kraft corrugated. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
28 3/4
Des Moines, IA, USA
28 3/4" x 16" x 5"- Garment Mailers
MFCKRAFT
28 3/4" x 16" x 5"- Garment Mailers MFCKRAFT
These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping coats. Manufactured from strong 200#/ECT-32-B kraft corrugated. Shipped flat and sold in bundle quantities.

These sturdy one-piece cartons are perfect for shipping bulky outerwear.

  • Die-cut, one-piece carton folds together fast without tape or glue.
  • Recommended for shipping coats.
  • Manufactured from strong 200#/ECT-32-B kraft corrugated.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MFCKRAFT
Product Name 28 3/4" x 16" x 5"- Garment Mailers
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details