Watts Hair, Plaster & Sediment Interceptor SI-742

Description
Watts Drainage SI-742 floor mounted epoxy coated cast aluminum sediment interceptor with removable stainless steel sediment basket, gasketed cover, and 2 in. (51mm) IPS threaded connections.
Description
Watts Drainage SI-742 floor mounted epoxy coated cast aluminum sediment interceptor with removable stainless steel sediment basket, gasketed cover, and 2 in. (51mm) IPS threaded connections.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts SI-742 is a floor-mounted sediment interceptor designed for commercial applications. It is constructed from epoxy-coated cast aluminum and features a removable stainless steel sediment basket, which facilitates easy maintenance. The interceptor includes a gasketed cover and is equipped with 2-inch (51 mm) IPS threaded connections for straightforward installation. A clearance of 10 inches (254 mm) above the cover is required to remove the sediment basket. This product is suitable for effectively managing hair, plaster, and sediment in drainage systems.

Datasheet Summary
Powered by GS/AI

The Watts SI-742 is a floor-mounted sediment interceptor designed for commercial applications. It is constructed from epoxy-coated cast aluminum and features a removable stainless steel sediment basket, which facilitates easy maintenance. The interceptor includes a gasketed cover and is equipped with 2-inch (51 mm) IPS threaded connections for straightforward installation. A clearance of 10 inches (254 mm) above the cover is required to remove the sediment basket. This product is suitable for effectively managing hair, plaster, and sediment in drainage systems.

Suppliers

Company
Product
Description
Supplier Links
Hair, Plaster & Sediment Interceptor - SI-742 - Watts
North Andover, MA, USA
Hair, Plaster & Sediment Interceptor
SI-742
Hair, Plaster & Sediment Interceptor SI-742
Watts Drainage SI-742 floor mounted epoxy coated cast aluminum sediment interceptor with removable stainless steel sediment basket, gasketed cover, and 2 in. (51mm) IPS threaded connections.

Watts Drainage SI-742 floor mounted epoxy coated cast aluminum sediment interceptor with removable stainless steel sediment basket, gasketed cover, and 2 in. (51mm) IPS threaded connections.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Separators, Classifiers, and Screeners
Product Number SI-742
Product Name Hair, Plaster & Sediment Interceptor
Equipment Type Other; Sediment Trap
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
8 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-8 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 19.84 lbs/hr (90 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Custom Magnetic Separators -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Equipment Type Magnetic Separator
Applications Pharmaceutical / Cosmetics; Sanitary; Other; Clean Rooms, Bead Separation Systems, Medical
Scale For laboratory, pilot plant or inspection; Large production scale equipment
View Details