Watts Heavy Duty Sand and Sediment Interceptor SA-SERIES

Description
Watts Drainage Products SA Series heavy duty epoxy coated steel sand and sediment interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), internal straining baffles, 2 in. (51mm) no hub vents, and 4 in. (102mm) no hub (standard) connections.
Description
Watts Drainage Products SA Series heavy duty epoxy coated steel sand and sediment interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), internal straining baffles, 2 in. (51mm) no hub vents, and 4 in. (102mm) no hub (standard) connections.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Drainage SA Series heavy duty sand and sediment interceptor is constructed from epoxy-coated steel, providing durability and resistance to corrosion. It features a gasketed skid-proof cover that is secured with hex head center bolts, ensuring secure access and maintenance. The interceptor includes internal straining baffles to enhance sediment separation and has 2-inch no hub vents along with 4-inch no hub standard connections for easy installation. This product is available in various flow rates ranging from 300 GPM to 1000 GPM, allowing for flexibility based on project requirements. The dimensions vary by model, with lengths from 60 inches to 180 inches and a consistent height of 60 inches. The weight of the interceptors ranges from 1600 lbs to 3640 lbs, depending on the specific model selected. Options for dual inlet, heavy-duty traffic covers, and stainless steel construction are also available, catering to different installation needs and environmental conditions.

Datasheet Summary
Powered by GS/AI

The Watts Drainage SA Series heavy duty sand and sediment interceptor is constructed from epoxy-coated steel, providing durability and resistance to corrosion. It features a gasketed skid-proof cover that is secured with hex head center bolts, ensuring secure access and maintenance. The interceptor includes internal straining baffles to enhance sediment separation and has 2-inch no hub vents along with 4-inch no hub standard connections for easy installation. This product is available in various flow rates ranging from 300 GPM to 1000 GPM, allowing for flexibility based on project requirements. The dimensions vary by model, with lengths from 60 inches to 180 inches and a consistent height of 60 inches. The weight of the interceptors ranges from 1600 lbs to 3640 lbs, depending on the specific model selected. Options for dual inlet, heavy-duty traffic covers, and stainless steel construction are also available, catering to different installation needs and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Sand and Sediment Interceptor - SA-SERIES - Watts
North Andover, MA, USA
Heavy Duty Sand and Sediment Interceptor
SA-SERIES
Heavy Duty Sand and Sediment Interceptor SA-SERIES
Watts Drainage Products SA Series heavy duty epoxy coated steel sand and sediment interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), internal straining baffles, 2 in. (51mm) no hub vents, and 4 in. (102mm) no hub (standard) connections.

Watts Drainage Products SA Series heavy duty epoxy coated steel sand and sediment interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), internal straining baffles, 2 in. (51mm) no hub vents, and 4 in. (102mm) no hub (standard) connections.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Separators, Classifiers, and Screeners
Product Number SA-SERIES
Product Name Heavy Duty Sand and Sediment Interceptor
Equipment Type Other; Sediment Trap
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
VDSS Series 4 Inch (in) Inlet and Discharge Size Separator - VDSS-4 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details