CURRENT SENSOR MR 20A 8-SOIC
CURRENT SENSOR MR 20A 8-SOIC
CURRENT SENSOR MR 20A 8-SOIC
CT425-HSN820MR - XtremeSense TMR Ultra-Low Noise, Total Error Current Sensor
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 620-CT425-HSN820MRCT-ND | CT425-HSN820MR |
| Product Name | Current Sensors | |
| Mounting / Configuration | "8-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | |
| Current | 20 amps | |
| Voltage | 4.75 to 5.5 volts |