Allegro MicroSystems Inc. Current Sensors ACS37002LMABTR-066B3

Description
"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 620-ACS37002LMABTR-066B3DKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Current Sensors - 620-ACS37002LMABTR-066B3TR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Current Sensors - 620-ACS37002LMABTR-066B3CT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - ACS37002LMABTR-066B3 - Rochester Electronics
Newburyport, MA, United States
Current Sensor, Analog, 16 Pin, Plastic

Current Sensor, Analog, 16 Pin, Plastic

Supplier's Site Datasheet
Sensors, Transducers Current Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Current Sensors
Sensors, Transducers Current Sensors
Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Sensors, Transducers Current Sensors Series: ACS37002 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: 66.7A Output: Ratiometric, Voltage

Alternative Parts (Cross-Reference): Cross
Manufacturer: Allegro MicroSystems
Category: Sensors, Transducers Current Sensors
Series: ACS37002
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: 66.7A
Output: Ratiometric, Voltage

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics
Product Category Current Sensors Current Sensors Current Sensors
Product Number 620-ACS37002LMABTR-066B3DKR-ND ACS37002LMABTR-066B3
Product Name Current Sensors Sensors, Transducers Current Sensors
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 66.7 amps 66.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-40AU-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
5 suppliers
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details