Huntec, Inc. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
AP-1U/20 For 1U rackmount, P4 200W Specification* Input Source: AUTO SWITCHING * Wattage: 200W * DC output: +5V=20A , +12V=8A , +3.3V= 8A -5V=0.3A , -12V=0.5A, +5VSB=2A +5V, +3.3V=100W Max.
AP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: AUTO SWITCHING * Wattage: 250W * DC output: +5V=25A , +12V=10A , +3.3V= 14A -5V=0.5A , -12V=0.8A, +5VSB=2.5A +5V, +3.3V=130W Max.
AP-2U/30 For 2U or 3U rackmount, P4 300W Specification* Total Wattage: 300W * Input Source: 115V/230V manual switching +5V=34A , +12V=15A , +3.3V=25A, -5V=0.5A , -12V=0.8A, +5Vsb=2.5A +5V & +3.3V=...
AP-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V manual switching +5V=35A , +12V=22A , +3.3V=28A, -5V=0.8A , -12V=0.1A, +5Vsb=2.5A +5V & +3.3V=...
AT-250 AT 250W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 250W MTBF: 80,000 HRS AT 80%...
AT-300 AT 300W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 7.0A/4.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80%...
AT-400 AT 400W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 400W MTBF: 80,000 HRS AT 80%...
ATX-3001-C P4 ATX 300W UL/CSA SpecificationINPUT RANGE: 100~240VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 328W +3.3V AND +5V OUTPUT: MAX 180W MTBF: 50,000...
ATX-3003-F0 P4 ATX 300W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W +3.3V, +5V AND +12V OUTPUT: MAX...
ATX-3004-F1 P4 ATX 300W UL/CSA, BB, Auto Switching SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC auto select FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W +3.3V,...
ATX-3005-M P4 ATX 300W UL/CSA, Hot Swappable SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 300W +3.3V AND +5V OUTPUT:...
ATX-3501-F P4 ATX 350W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 350W +3.3V AND +5V OUTPUT: MAX 220W...
ATX-4000-F P4 ATX 400W UL/CSA, BB + PFC SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 400W +3.3V AND +5V...
ATX-4001-A P4 ATX 400W UL/CSA, EPS version, Dual Fans SpecificationINPUT RANGE: 115~230VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 436W +3.3V AND +5V MAX...
ATX-4600-F P4 ATX 460W UL/CSA, EPS version, BB Specification* With noise killer* Input Source: Universal* Wattage: 460W * DC Output: +3.3V= 27A, +5V= 29A, +12V= 16.5A -5V=0.3A , -12V=0.8A ,...
ATX-5500-F P4 ATX 550W, UL/CSA, EPS version, BB Specification* With noise killer* Input Source: Universal* Wattage: 550W * DC Output: +3.3V= 27A, +5V= 29A, +12V= 18A -5V=0.3A , -12V=0.8A ,...
BPS-450R3 450W ATX Redundant for 4U, UL/CSA Power Supply SpecificationInput Voltage : 90V-130V AC or 180V-264V Input Frequency : 47-63Hz Output Voltage : 5V/12V/-5V/-12V/33V/ SB5V 70% Typical efficiency at full...
BPS-600R3 600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready SpecificationInput Voltage: 90V-132V AC or 180V-264V Input Frequency: 47-63 Hz 70% typical efficiency at full load Safety Standards Approved...
DC-250-24 DC-DC AT Type, 250W, -24V Power Supply SpecificationInput voltage : 18V to 36V DC InputCurrent : Max, 8A at-48V DC, 16A at 24V DC Efficiency : Min 80% Over...
DC-300-48A DC-DC ATX Type, 300W, -48V Power Supply SpecificationInput voltage : 18V to 36V DC InputCurrent : Max, 8A at-48V DC, 16A at 24V DC Efficiency : Min 80% Over...
FSP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: UNIVERSAL* Wattage: 250W* DC Output: +3.3V=16A , +5V=25A , +12V=13A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=145W Max. * PFC:...
FSP-1U/30 For 1U rackmount, P4 300W Specification* Input Source: UNIVERSAL* Wattage: 300W* DC Output: +3.3V=20A , +5V=25A , +12V=16A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max. * PFC:...
FSP-1U/35 For 1U rackmount, P4 350W Specification* Total Wattage: 350W* Input Source: UNIVERSAL* DC Output: +3.3V=20A , +5V=25A , +12V=20A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max.* PFC:...
MA-200 Micro-ATX 200W for 2U chassis SpecificationInput 115/230V 4/2A 60-50Hz Max Output Power : 145W DC Output : 5V/12V-12V/3.3V/5VSB ForCLM-910
RAH-6300F Horizontal 300W Full ATX Redundant, UL/CSA Power Supply Specification70% typical efficiency at full load Overload Protection : 130-150% max Over Voltage Protection : +5V output : 5.5V-6.5V OverCurrent Protection...
RPI-4300F AT 300W 2xPS2 Size Redundant Power Supply SpecificationForCLM- 976, 978 and 979 INPUT RANGE: 90~132VAC OR 180~260 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 60% AT FULL LOAD...
TC-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V auto switching +5V=35A , +12V=18A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A +5V & +3.3V=...
TC-2U/40 For 2U or 3U rackmount, P4 400W Specification* Total Wattage: 400W* Input Source: 115V/230V auto switching+5V=40A , +12V=20A , +3.3V=20A, -5V=0.3A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. *...
TC-2U/46 For 2U or 3U rackmount, P4 460W, EPS Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=40A , +12V=24A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max.
TC-2U/R40 Redundant for 2U/3U, P4 400W, EPS Specification* Total Wattage: 400W* Input Source: 115V/230V auto switching+5V=40A , +12V=28A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=1.5A+5V & +3.3V= 378W Max. * Connector...
TC-300R8 300W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65% AT FULL...
TC-300R8A 300W ATX Mini Redundant, With 2 AC input, EPS SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65%...
TC-400R8 400W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL...
TC-400R8A 400W ATX Mini Redundant, With 2 AC input, EPS SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65%...
TC-500R8A 500W ATX Mini Redundant, with 2 AC input, EPS SpecificationPOWER RANGE: 500W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 210W EFFICIENCY:65%...
ZP-2U/R46 Redundant for 2U/3U, P4 460W, EPS, $175.00 Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=30A , +12V=32A , +3.3V=24A, -5V=0.7A , -12V=0.7A, +5Vsb=2A+5V & +3.3V= 460W Max. *...