Huntec, Inc. AT 250W Power Supply AT-250

Description
AT-250 AT 250W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 250W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE
Description
AT-250 AT 250W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 250W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE

Suppliers

Company
Product
Description
Supplier Links
AT 250W Power Supply - AT-250 - Huntec, Inc.
Chino, CA, USA
AT 250W Power Supply
AT-250
AT 250W Power Supply AT-250
AT-250 AT 250W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 250W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE

AT-250 AT 250W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 250W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number AT-250
Product Name AT 250W Power Supply
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance EAC-1, CE-2, CLUS, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details