Huntec, Inc. AT 300W Power Supply AT-300

Description
AT-300 AT 300W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 7.0A/4.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE
Description
AT-300 AT 300W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 7.0A/4.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE

Suppliers

Company
Product
Description
Supplier Links
AT 300W Power Supply - AT-300 - Huntec, Inc.
Chino, CA, USA
AT 300W Power Supply
AT-300
AT 300W Power Supply AT-300
AT-300 AT 300W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 7.0A/4.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE

AT-300 AT 300W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 7.0A/4.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number AT-300
Product Name AT 300W Power Supply
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Plug-in - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details