Huntec, Inc. AT 400W Power Supply AT-400

Description
AT-400 AT 400W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 400W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE
Description
AT-400 AT 400W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 400W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE

Suppliers

Company
Product
Description
Supplier Links
AT 400W Power Supply - AT-400 - Huntec, Inc.
Chino, CA, USA
AT 400W Power Supply
AT-400
AT 400W Power Supply AT-400
AT-400 AT 400W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 400W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE

AT-400 AT 400W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 400W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 10 to 50C STORAGE TEMPERATURE: -40 to 70C SAFETY: FCC/UL/CSA/TUV/CE

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number AT-400
Product Name AT 400W Power Supply
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Form Factor Rack Mount
Applications Rugged, Industrial Applications
View Details
Power Supply / Open Frame/Enclosed - tps-gsh750s-12v-28348 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Output Voltage 12.0 volts
DC Output Power 500 to 750 watts
View Details