Huntec, Inc. For 1U rackmount, P4 200W AP-1U/20

Description
AP-1U/20 For 1U rackmount, P4 200W Specification* Input Source: AUTO SWITCHING * Wattage: 200W * DC output: +5V=20A , +12V=8A , +3.3V= 8A -5V=0.3A , -12V=0.5A, +5VSB=2A +5V, +3.3V=100W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2* Leads Length: 18?br> * MTBF: 140K hours at 25âºC * Fan: 2x40mm B/B* Operating Temperature: 0~50 C * Storage Temperature: -25 ~ +85 C* Frequency: 63/47Hz * Humidity: 20% to 80% * Safety: UL, CSA, ICE, TUV, CE, FCC* Dimensions: 190mm (L) x 100mm (W) x 40mm (H)
Description
AP-1U/20 For 1U rackmount, P4 200W Specification* Input Source: AUTO SWITCHING * Wattage: 200W * DC output: +5V=20A , +12V=8A , +3.3V= 8A -5V=0.3A , -12V=0.5A, +5VSB=2A +5V, +3.3V=100W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2* Leads Length: 18?br> * MTBF: 140K hours at 25âºC * Fan: 2x40mm B/B* Operating Temperature: 0~50 C * Storage Temperature: -25 ~ +85 C* Frequency: 63/47Hz * Humidity: 20% to 80% * Safety: UL, CSA, ICE, TUV, CE, FCC* Dimensions: 190mm (L) x 100mm (W) x 40mm (H)

Suppliers

Company
Product
Description
Supplier Links
For 1U rackmount, P4 200W - AP-1U/20 - Huntec, Inc.
Chino, CA, USA
For 1U rackmount, P4 200W
AP-1U/20
For 1U rackmount, P4 200W AP-1U/20
AP-1U/20 For 1U rackmount, P4 200W Specification* Input Source: AUTO SWITCHING * Wattage: 200W * DC output: +5V=20A , +12V=8A , +3.3V= 8A -5V=0.3A , -12V=0.5A, +5VSB=2A +5V, +3.3V=100W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2* Leads Length: 18?br> * MTBF: 140K hours at 25âºC * Fan: 2x40mm B/B* Operating Temperature: 0~50 C * Storage Temperature: -25 ~ +85 C* Frequency: 63/47Hz * Humidity: 20% to 80% * Safety: UL, CSA, ICE, TUV, CE, FCC* Dimensions: 190mm (L) x 100mm (W) x 40mm (H)

AP-1U/20 For 1U rackmount, P4 200W Specification* Input Source: AUTO SWITCHING * Wattage: 200W * DC output: +5V=20A , +12V=8A , +3.3V= 8A -5V=0.3A , -12V=0.5A, +5VSB=2A +5V, +3.3V=100W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2* Leads Length: 18?br> * MTBF: 140K hours at 25ºC * Fan: 2x40mm B/B* Operating Temperature: 0~50 C * Storage Temperature: -25 ~ +85 C* Frequency: 63/47Hz * Humidity: 20% to 80% * Safety: UL, CSA, ICE, TUV, CE, FCC* Dimensions: 190mm (L) x 100mm (W) x 40mm (H)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number AP-1U/20
Product Name For 1U rackmount, P4 200W
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-gsh450s-24v-28341 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Output Voltage 24.0 volts
DC Output Power 250 to 450 watts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
VIPA SLIO Module, Power - 007-1AB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details