Huntec, Inc. 450W ATX Redundant for 4U, UL/CSA Power Supply BPS-450R3

Description
BPS-450R3 450W ATX Redundant for 4U, UL/CSA Power Supply SpecificationInput Voltage : 90V-130V AC or 180V-264V Input Frequency : 47-63Hz Output Voltage : 5V/12V/-5V/-12V/33V/ SB5V 70% Typical efficiency at full load Dimension : 151 x 86 x 183mm Safety Standard : Meet UL/CSA/TUV/CB/CE/PFC Series : BPS-450R3(ATX300W+ 150W) ForCLM-7401
Description
BPS-450R3 450W ATX Redundant for 4U, UL/CSA Power Supply SpecificationInput Voltage : 90V-130V AC or 180V-264V Input Frequency : 47-63Hz Output Voltage : 5V/12V/-5V/-12V/33V/ SB5V 70% Typical efficiency at full load Dimension : 151 x 86 x 183mm Safety Standard : Meet UL/CSA/TUV/CB/CE/PFC Series : BPS-450R3(ATX300W+ 150W) ForCLM-7401

Suppliers

Company
Product
Description
Supplier Links
450W ATX Redundant for 4U, UL/CSA Power Supply - BPS-450R3 - Huntec, Inc.
Chino, CA, USA
450W ATX Redundant for 4U, UL/CSA Power Supply
BPS-450R3
450W ATX Redundant for 4U, UL/CSA Power Supply BPS-450R3
BPS-450R3 450W ATX Redundant for 4U, UL/CSA Power Supply SpecificationInput Voltage : 90V-130V AC or 180V-264V Input Frequency : 47-63Hz Output Voltage : 5V/12V/-5V/-12V/33V/ SB5V 70% Typical efficiency at full load Dimension : 151 x 86 x 183mm Safety Standard : Meet UL/CSA/TUV/CB/CE/PFC Series : BPS-450R3(ATX300W+ 150W) ForCLM-7401

BPS-450R3 450W ATX Redundant for 4U, UL/CSA Power Supply SpecificationInput Voltage : 90V-130V AC or 180V-264V Input Frequency : 47-63Hz Output Voltage : 5V/12V/-5V/-12V/33V/SB5V 70% Typical efficiency at full load Dimension : 151 x 86 x 183mm Safety Standard : Meet UL/CSA/TUV/CB/CE/PFC Series : BPS-450R3(ATX300W+ 150W) ForCLM-7401

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number BPS-450R3
Product Name 450W ATX Redundant for 4U, UL/CSA Power Supply
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, CLUS, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rack Mounting - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details