Huntec, Inc. For 2U or 3U rackmount, P4 400W TC-2U/40

Description
TC-2U/40 For 2U or 3U rackmount, P4 400W Specification* Total Wattage: 400W* Input Source: 115V/230V auto switching+5V=40A , +12V=20A , +3.3V=20A, -5V=0.3A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. * Connector Type: 20+4 * Total Leads: 6+1 * Leads Length: 22" * MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)
Description
TC-2U/40 For 2U or 3U rackmount, P4 400W Specification* Total Wattage: 400W* Input Source: 115V/230V auto switching+5V=40A , +12V=20A , +3.3V=20A, -5V=0.3A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. * Connector Type: 20+4 * Total Leads: 6+1 * Leads Length: 22" * MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)

Suppliers

Company
Product
Description
Supplier Links
For 2U or 3U rackmount, P4 400W - TC-2U/40 - Huntec, Inc.
Chino, CA, USA
For 2U or 3U rackmount, P4 400W
TC-2U/40
For 2U or 3U rackmount, P4 400W TC-2U/40
TC-2U/40 For 2U or 3U rackmount, P4 400W Specification* Total Wattage: 400W* Input Source: 115V/230V auto switching+5V=40A , +12V=20A , +3.3V=20A, -5V=0.3A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. * Connector Type: 20+4 * Total Leads: 6+1 * Leads Length: 22" * MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)

TC-2U/40 For 2U or 3U rackmount, P4 400W Specification* Total Wattage: 400W* Input Source: 115V/230V auto switching+5V=40A , +12V=20A , +3.3V=20A, -5V=0.3A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. * Connector Type: 20+4 * Total Leads: 6+1 * Leads Length: 22" * MTBF: 100K hours at 25ºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number TC-2U/40
Product Name For 2U or 3U rackmount, P4 400W
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance EAC-1, CE-2, CLUS, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supply / Open Frame/Enclosed - tps-ys12sfd-12v-28385 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Output Voltage 12.0 volts
DC Output Power 12 watts
View Details