Huntec, Inc. For 2U or 3U rackmount, P4 350W TC-2U/35

Description
TC-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V auto switching +5V=35A , +12V=18A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A +5V & +3.3V= 175W Max. * Connector Type: 24+8+4 * Total Leads: 6+1* Leads Length: 22"* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)
Description
TC-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V auto switching +5V=35A , +12V=18A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A +5V & +3.3V= 175W Max. * Connector Type: 24+8+4 * Total Leads: 6+1* Leads Length: 22"* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)

Suppliers

Company
Product
Description
Supplier Links
For 2U or 3U rackmount, P4 350W - TC-2U/35 - Huntec, Inc.
Chino, CA, USA
For 2U or 3U rackmount, P4 350W
TC-2U/35
For 2U or 3U rackmount, P4 350W TC-2U/35
TC-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V auto switching +5V=35A , +12V=18A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A +5V & +3.3V= 175W Max. * Connector Type: 24+8+4 * Total Leads: 6+1* Leads Length: 22"* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)

TC-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V auto switching +5V=35A , +12V=18A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A +5V & +3.3V= 175W Max. * Connector Type: 24+8+4 * Total Leads: 6+1* Leads Length: 22"* MTBF: 100K hours at 25ºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number TC-2U/35
Product Name For 2U or 3U rackmount, P4 350W
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Technology Switching Power Supply
DC Output Voltage 60.0 volts
DC Output Current 15 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supply For Encoders and Controllers -  - Sensata Technologies
Specs
Type DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 5.0 to 24.0 volts
View Details